SICK Photoelectric CLV651-08300A

Description
(1050847) CLV651-08300A ETHERNET WITH 17 PIN CONNECTOR,CLV651-083 00A ETHERNET, CLV651-08300A CODERE. FREE 2 YEAR RADWELL WARRANTY
Description
(1050847) CLV651-08300A ETHERNET WITH 17 PIN CONNECTOR,CLV651-083 00A ETHERNET, CLV651-08300A CODERE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 21406684 - Radwell International
Willingboro, NJ, United States
Photoelectric
21406684
Photoelectric 21406684
(1050847) CLV651-08300A ETHERNET WITH 17 PIN CONNECTOR,CLV651-083 00A ETHERNET, CLV651-08300A CODERE. FREE 2 YEAR RADWELL WARRANTY

(1050847) CLV651-08300A ETHERNET WITH 17 PIN CONNECTOR,CLV651-08300A ETHERNET, CLV651-08300A CODERE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21406684
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028147-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Inductive Proximity Sensors - 5000000792-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details