SICK Photoelectric C40S-1302CA010

Description
LIGHT CURTAIN, 24 VDC, 8.1 WATTS, 135 BEAMS, 1350 MM HEIGHT OF GUARDED AREA. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT CURTAIN, 24 VDC, 8.1 WATTS, 135 BEAMS, 1350 MM HEIGHT OF GUARDED AREA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 635369 - Radwell International
Willingboro, NJ, United States
Photoelectric
635369
Photoelectric 635369
LIGHT CURTAIN, 24 VDC, 8.1 WATTS, 135 BEAMS, 1350 MM HEIGHT OF GUARDED AREA. FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAIN, 24 VDC, 8.1 WATTS, 135 BEAMS, 1350 MM HEIGHT OF GUARDED AREA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 635369
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2133765 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric - 10738830 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details
Proximity sensor - SIES-Q5B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers