SICK Circular Cable Assemblies 6081824

Description
CANOPEN CABLE, 15M, 360 SHIELDED
Request a Quote Datasheet
Description
CANOPEN CABLE, 15M, 360 SHIELDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6081824-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6081824-ND
Circular Cable Assemblies 1882-6081824-ND
CANOPEN CABLE, 15M, 360 SHIELDED

CANOPEN CABLE, 15M, 360 SHIELDED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6081824-ND
Product Name Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6893A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details