SICK Proximity Sensors 6072871

Description
SICK UM18-217166101
Request a Quote Datasheet
Description
SICK UM18-217166101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Proximity Sensors
2672116
Proximity Sensors 2672116
SICK UM18-217166101

SICK UM18-217166101

Supplier's Site
Proximity Sensors - Industrial - 1882-6072871-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6072871-ND
Proximity Sensors - Industrial 1882-6072871-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2672116 1882-6072871-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.07 inch (52.7 mm)
Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002985-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1029950-ND - DigiKey
Specs
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details