SICK Pressure Sensors, Transducers - Industrial 6072413

Description
PRESSURE TRANSMITTER
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 1882-6072413-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
1882-6072413-ND
Pressure Sensors, Transducers - Industrial 1882-6072413-ND
PRESSURE TRANSMITTER

PRESSURE TRANSMITTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pressure Sensors
Product Number 1882-6072413-ND
Product Name Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
E8Y-L Pressure Display - E8Y-LR2Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Standard Solid-State Pressure Sensor - 836P-D2SFGB20PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 200 psi (0.0 to 141 m H2O)
View Details
Pressure Sensors - 309743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details