SICK Proximity Sensors 6068452

Description
SICK UC30-21416B
Request a Quote Datasheet
Description
SICK UC30-21416B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2459060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2459060
Proximity Sensors 2459060
SICK UC30-21416B

SICK UC30-21416B

Supplier's Site
Proximity Sensors - Industrial - 1882-6068452-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6068452-ND
Proximity Sensors - Industrial 1882-6068452-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2459060 1882-6068452-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.45 inch (62.2 mm)
Width 2.45 inch (62.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000749-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1019445-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details