SICK Proximity Sensors 6068448

Description
SICK UM30-21211B
Request a Quote
Description
SICK UM30-21211B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2672136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672136
Proximity Sensors 2672136
SICK UM30-21211B

SICK UM30-21211B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2672136
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055176 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details