SICK Proximity Sensors - Industrial 6054715

Description
ULTRASONIC SENSOR
Request a Quote Datasheet
Description
ULTRASONIC SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6054715-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6054715-ND
Proximity Sensors - Industrial 1882-6054715-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet
Proximity Sensors - 2125502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125502
Proximity Sensors 2125502
SICK UC30-215162

SICK UC30-215162

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6054715-ND 2125502
Product Name Proximity Sensors - Industrial Proximity Sensors
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current
Electrical Connection Connector
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005424-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2669304 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
2 suppliers