SICK Proximity Sensors 6053545

Description
SICK UM12-1172271
Request a Quote
Description
SICK UM12-1172271
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125510
Proximity Sensors 2125510
SICK UM12-1172271

SICK UM12-1172271

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125510
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000976-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1019615-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 709 inch (0.0 to 18014 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details