SICK Circular Cable Assemblies 6050682

Description
CIR CBL 12POS RCPT TO WIRE 65.6'
Request a Quote Datasheet
Description
CIR CBL 12POS RCPT TO WIRE 65.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6050682-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6050682-ND
Circular Cable Assemblies 1882-6050682-ND
CIR CBL 12POS RCPT TO WIRE 65.6'

CIR CBL 12POS RCPT TO WIRE 65.6'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6050682-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6092A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details