Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID FLOW METERS
SICK
6050188 -- FLOW SENSORS - INDUSTRIAL
SICK
Flow Sensors - Industrial
6050188
Description
SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
1882-6050188-ND
Flow Sensors - Industrial
1882-6050188-ND
SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Liquid Flow Meters
Product Number
1882-6050188-ND
Product Name
Flow Sensors - Industrial
Operating Temperature
32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data
Similar Products
Georg Fischer Piping Systems Ltd
Measurement - Flow - variable-area-Flow-meter
199335104
Specs
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
Liquid
Volumetric Flow Rate
0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
RS Components, Ltd.
Flow Sensors
5100559
Specs
Process Media Type
Liquid
Operating Pressure
4351 psi (3062 m H2O)
Gas
Volumetric Flow Rate
0.0014 to 0.0046 SCFM (0.0024 to 0.0078 m³/hr)
View Details
Asahi/America, Inc.
Flow Control Packages
Specs
Meter Technology
Ultrasonic
Process Media Type
Liquid
Operating Pressure
14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Assured Automation
Fuel Flow Meter
01A Series
Specs
Meter Technology
Turbine
Features
Programmable; Recorder / Totalizer Functions
Operating Temperature
14 to 130 F (-10 to 54 C)
View Details