SICK Pressure Sensors, Transducers - Industrial 6049897

Description
PRESSURE TRANS 0-100 PSI
Request a Quote
Description
PRESSURE TRANS 0-100 PSI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SICK Pressure Sensor, part number 6049897, is designed for measuring gauge pressure in liquids and gases within a range of 0 to 100 psi. It operates effectively in process temperatures from 0 °C to +80 °C. The sensor features a ¼'' NPT process connection and is constructed from stainless steel 316L, ensuring durability and resistance to corrosion.

This model utilizes a 2-wire output signal of 4 mA to 20 mA, with a supply voltage requirement of 8 V DC to 30 V DC. It has an enclosure rating of IP67, making it suitable for harsh industrial environments. The sensor is equipped with overvoltage, short-circuit, and reverse polarity protection, enhancing its reliability.

Performance specifications include a non-linearity of = ±0.5% and an accuracy of = ±1% of the span. The sensor is rated for a service life of a minimum of 100 million load cycles, with a response time of less than 4 ms. It can withstand ambient temperatures from 0 °C to +80 °C and storage temperatures from -40 °C to +70 °C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The SICK Pressure Sensor, part number 6049897, is designed for measuring gauge pressure in liquids and gases within a range of 0 to 100 psi. It operates effectively in process temperatures from 0 °C to +80 °C. The sensor features a ¼'' NPT process connection and is constructed from stainless steel 316L, ensuring durability and resistance to corrosion.

This model utilizes a 2-wire output signal of 4 mA to 20 mA, with a supply voltage requirement of 8 V DC to 30 V DC. It has an enclosure rating of IP67, making it suitable for harsh industrial environments. The sensor is equipped with overvoltage, short-circuit, and reverse polarity protection, enhancing its reliability.

Performance specifications include a non-linearity of = ±0.5% and an accuracy of = ±1% of the span. The sensor is rated for a service life of a minimum of 100 million load cycles, with a response time of less than 4 ms. It can withstand ambient temperatures from 0 °C to +80 °C and storage temperatures from -40 °C to +70 °C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 1882-6049897-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
1882-6049897-ND
Pressure Sensors, Transducers - Industrial 1882-6049897-ND
PRESSURE TRANS 0-100 PSI

PRESSURE TRANS 0-100 PSI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pressure Sensors
Product Number 1882-6049897-ND
Product Name Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data