SICK Proximity Sensors - Industrial 6048423

Description
ULTRASONIC SENSOR
Request a Quote Datasheet
Description
ULTRASONIC SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048423-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048423-ND
Proximity Sensors - Industrial 1882-6048423-ND
ULTRASONIC SENSOR

ULTRASONIC SENSOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6048423-ND
Product Name Proximity Sensors - Industrial
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005436-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3291KUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2122959 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 787 inch (0.0 to 20000 mm)
View Details