SICK Proximity Sensors - Industrial 6048416

Description
SENSOR PROX ULTRASN 65-350MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 65-350MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048416-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048416-ND
Proximity Sensors - Industrial 1882-6048416-ND
SENSOR PROX ULTRASN 65-350MM CYL

SENSOR PROX ULTRASN 65-350MM CYL

Buy Now Datasheet
Corby, Northants, United Kingdom
Proximity Sensors
2125519
Proximity Sensors 2125519
SICK UM18-212161101

SICK UM18-212161101

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6048416-ND 2125519
Product Name Proximity Sensors - Industrial Proximity Sensors
Switching Frequency 0.0120 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003713-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040965-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers