SICK Proximity Sensors 6048412

Description
SICK UM18-211161101
Request a Quote
Description
SICK UM18-211161101
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2125513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2125513
Proximity Sensors 2125513
SICK UM18-211161101

SICK UM18-211161101

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2125513
Product Name Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 1.18 to 9.84 inch (30 to 250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details