SICK Proximity Sensors - Industrial 6048405

Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 120-1000MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6048405-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6048405-ND
Proximity Sensors - Industrial 1882-6048405-ND
SENSOR PROX ULTRA 120-1000MM CYL

SENSOR PROX ULTRA 120-1000MM CYL

Buy Now Datasheet
Proximity Sensors - 2672120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672120
Proximity Sensors 2672120
SICK UM18-218126112

SICK UM18-218126112

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6048405-ND 2672120
Product Name Proximity Sensors - Industrial Proximity Sensors
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2103712 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 1.18 to 19.69 inch (30 to 500 mm)
View Details
2 suppliers