SENSOR PROX ULTRA 120-1000MM CYL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2125525 | 1882-6048404-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Ultrasonic Proximity Sensor | |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 4.72 to 39.37 inch (120 to 1000 mm) | |
| Power Requirements | DC Powered | |
| Length | 2.07 inch (52.7 mm) |