SICK Circular Cable Assemblies 6045159

Description
CIR CBL 12POS RCPT TO PLUG 65.6'
Request a Quote Datasheet
Description
CIR CBL 12POS RCPT TO PLUG 65.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-6045159-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-6045159-ND
Circular Cable Assemblies 1882-6045159-ND
CIR CBL 12POS RCPT TO PLUG 65.6'

CIR CBL 12POS RCPT TO PLUG 65.6'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-6045159-ND
Product Name Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details