SICK WSE280-2R1531 Photoelectric Sensor
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2122974 | 1882-6044763-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.0 to 2362 inch (0.0 to 60000 mm) | 0.0 to 2363 inch (0.0 to 60015 mm) |
| Optical Technology Type | Through Beam | Through Beam |
| Power Requirements | AC Powered; DC Powered |