SICK WL280-2H4331 Photoelectric Sensor
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2055104 | 1882-6044738-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 591 inch (15000 mm) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Power Requirements | AC Powered; DC Powered |