SICK WTB250-2R1531 Photoelectric Sensor
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2103837 | 1882-6044676-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 3.94 to 11.81 inch (100 to 300 mm) | |
| Operating Temperature | 55 F (12.78 C) | -13 to 131 F (-25 to 55 C) |
| Power Requirements | AC Powered; DC Powered |