SICK Pressure Sensors, Transducers - Industrial 6042371

Description
PRESSURE TRANSMITTER
Request a Quote Datasheet
Description
PRESSURE TRANSMITTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 1882-6042371-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
1882-6042371-ND
Pressure Sensors, Transducers - Industrial 1882-6042371-ND
PRESSURE TRANSMITTER

PRESSURE TRANSMITTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pressure Sensors
Product Number 1882-6042371-ND
Product Name Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

DYNAMIC PRESSURE SENSOR - 2310A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pneumatic Pressure Sensors - 2888125 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP216K1409XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details