PRESSURE TRANSMITTER
Pressure Sensor PBT-RB1X0SG1SSNVMC0Z
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 1882-6038627-ND | 2133347 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensors |
| Device Category | Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge; Relative |
| Signal Output | Analog Voltage | Analog Voltage; Voltage |
| Working Pressure Range | 14.5 psi (10.2 m H2O) | 0.0 to 14.5 psi (0.0 to 10.21 m H2O) |