SICK Proximity Sensors 6037670

Description
SICK UM30-212115
Request a Quote Datasheet
Description
SICK UM30-212115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2672134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2672134
Proximity Sensors 2672134
SICK UM30-212115

SICK UM30-212115

Supplier's Site
Proximity Sensors - Industrial - 1882-6037670-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037670-ND
Proximity Sensors - Industrial 1882-6037670-ND
SENSOR PROX ULTRASN 65-350MM CYL

SENSOR PROX ULTRASN 65-350MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2672134 1882-6037670-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.31 inch (84 mm)
Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005410-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2669816 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.56 inch (65 mm)
Width 2.56 inch (65 mm)
View Details