SICK Proximity Sensors - Industrial 6037666

Description
SENSOR PROX ULTRA 200-1300MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 200-1300MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037666-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037666-ND
Proximity Sensors - Industrial 1882-6037666-ND
SENSOR PROX ULTRA 200-1300MM CYL

SENSOR PROX ULTRA 200-1300MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037666-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0080 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000723-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093383 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers