SICK Proximity Sensors - Industrial 6037662

Description
SENSOR PROX ULTRA 350-3400MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRA 350-3400MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037662-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037662-ND
Proximity Sensors - Industrial 1882-6037662-ND
SENSOR PROX ULTRA 350-3400MM CYL

SENSOR PROX ULTRA 350-3400MM CYL

Buy Now Datasheet
Corby, Northants, United Kingdom
Proximity Sensors
2672140
Proximity Sensors 2672140
SICK UM30-214111

SICK UM30-214111

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6037662-ND 2672140
Product Name Proximity Sensors - Industrial Proximity Sensors
Switching Frequency 0.0040 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040746-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details