SICK Proximity Sensors - Industrial 6037660

Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6037660-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6037660-ND
Proximity Sensors - Industrial 1882-6037660-ND
SENSOR PROX ULTRASN 30-250MM CYL

SENSOR PROX ULTRASN 30-250MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6037660-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003842-SE - TE Connectivity
Specs
Operation Distance 11.81 inch (300 mm)
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092423 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
2 suppliers