SICK Proximity Sensors - Industrial 6036921

Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet
Description
SENSOR PROX ULTRASN 30-250MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6036921-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6036921-ND
Proximity Sensors - Industrial 1882-6036921-ND
SENSOR PROX ULTRASN 30-250MM CYL

SENSOR PROX ULTRASN 30-250MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-6036921-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000004763-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040850-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details