SICK Photoelectric Sensors 6028448

Description
SICK WF80-95B410 Photoelectric Sensor
Request a Quote
Description
SICK WF80-95B410 Photoelectric Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 2672241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2672241
Photoelectric Sensors 2672241
SICK WF80-95B410 Photoelectric Sensor

SICK WF80-95B410 Photoelectric Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 2672241
Product Name Photoelectric Sensors
Body Shape Other; Fork
Unlock Full Specs
to access all available technical data

Similar Products

Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P2 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Sensors - 2103992 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 to 9.84 inch (5 to 250 mm)
Operating Temperature 55 F (12.78 C)
View Details
2 suppliers
Cubic Photoelectric Proximity Sensors - C23 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 1181 inch (30000 mm)
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details