Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
SICK
6028442 -- PHOTOELECTRIC SENSORS
SICK
Photoelectric Sensors
6028442
Description
SICK WF120-60B410 Photoelectric Sensor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK WF120-60B410 Photoelectric Sensor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2122609
Photoelectric Sensors
2122609
SICK WF120-60B410 Photoelectric Sensor
SICK WF120-60B410 Photoelectric Sensor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Photoelectric Sensors
Product Number
2122609
Product Name
Photoelectric Sensors
Body Shape
Other; Fork
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Through-Beam Photoelectric Sensor
PTR4P5MPS
Specs
Body Shape
Rectangular
Operation Distance
197 inch (5000 mm)
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Allen-Bradley / Rockwell Automation
18 mm Cylindrical Sensor
42CA-B2LPBC-A2
Specs
Body Shape
Cylindrical
Width
4.72 inch (120 mm)
View Details
Aratas America LLC
EE-SX398/EE-SX498 Photomicrosensor (Transmissive)
EE-SX498
Specs
Operation Distance
0.1181 inch (3 mm)
View Details
3
suppliers
SICK
Photoelectric, Industrial
1017886
Specs
Operating Temperature
-40 to 140 F (-40 to 60 C)
Beam Type
Infrared
View Details