SICK Proximity Sensors 6027575

Description
SICK IM12-10NPS-NC1
Request a Quote
Description
SICK IM12-10NPS-NC1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669706
Proximity Sensors 2669706
SICK IM12-10NPS-NC1

SICK IM12-10NPS-NC1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2669706
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093504 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Inductive Proximity Sensors - 5000000291-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.4500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details