SICK Proximity Sensors 6020328

Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet
Description
INDUCT PROXIM SENSOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-6020328-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-6020328-ND
Proximity Sensors 1882-6020328-ND
INDUCT PROXIM SENSOR

INDUCT PROXIM SENSOR

Buy Now Datasheet
Proximity Sensors - 2669744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669744
Proximity Sensors 2669744
SICK IM30-10BDS-ZC1

SICK IM30-10BDS-ZC1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6020328-ND 2669744
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1223LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEN-M12NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers