SICK Proximity Sensors - Industrial 6020161

Description
SENSOR PROX INDUCTIVE 0.8MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 0.8MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-6020161-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6020161-ND
Proximity Sensors - Industrial 1882-6020161-ND
SENSOR PROX INDUCTIVE 0.8MM MOD

SENSOR PROX INDUCTIVE 0.8MM MOD

Buy Now Datasheet
Proximity Sensors - 2668611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668611
Proximity Sensors 2668611
SICK IQ05-0B8PS-ZU1

SICK IQ05-0B8PS-ZU1

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-6020161-ND 2668611
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093527 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000715-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details