SICK Wrenches 5337208

Description
TIGHTEN TORQUE WRENCH
Request a Quote Datasheet
Description
TIGHTEN TORQUE WRENCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 1882-5337208-ND - DigiKey
Thief River Falls, MN, United States
TIGHTEN TORQUE WRENCH

TIGHTEN TORQUE WRENCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 1882-5337208-ND
Product Name Wrenches
Torque 5 In-lbs (5.77 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details