SICK Circular Cable Assemblies 2131105

Description
YF2A6B-050UD3XLEAX PUR/6*2*0,14/
Request a Quote Datasheet
Description
YF2A6B-050UD3XLEAX PUR/6*2*0,14/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2131105-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2131105-ND
Circular Cable Assemblies 1882-2131105-ND
YF2A6B-050UD3XLEAX PUR/6*2*0,14/

YF2A6B-050UD3XLEAX PUR/6*2*0,14/

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2131105-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2300/407-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details