SICK Circular Cable Assemblies 2116869

Description
CBL 4POS RCPT TO PLUG RA 1.97'
Request a Quote Datasheet
Description
CBL 4POS RCPT TO PLUG RA 1.97'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2116869-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2116869-ND
Circular Cable Assemblies 1882-2116869-ND
CBL 4POS RCPT TO PLUG RA 1.97'

CBL 4POS RCPT TO PLUG RA 1.97'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2116869-ND
Product Name Circular Cable Assemblies
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-5M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details