Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
SICK
2114287 -- SENSOR & ACTUATOR CABLES
SICK
Sensor & Actuator Cables
2114287
Description
SICK YF2A2D-020UV2XLEAX / 2114287
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK YF2A2D-020UV2XLEAX / 2114287
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
2859167
Sensor & Actuator Cables
2859167
SICK YF2A2D-020UV2XLEAX / 2114287
SICK YF2A2D-020UV2XLEAX / 2114287
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2859167
Product Name
Sensor & Actuator Cables
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm
374016-01
Specs
Cord Color
Black
Approvals
Standards Association of Australia; CEE
Number of Conductors
3
View Details
Linemaster Switch Corporation
Cordset
SF-522-Q17
Specs
Number of Conductors
3
View Details
Interpower
Euro Plug 2.5A Power Cord
86234010
Specs
Cord Color
Black
Approvals
EN 50525
Number of Conductors
2; 2
View Details
TE Connectivity
Sensor & Actuator Cables
T4062213004-001
Specs
Approvals
RoHS
Male End Type
M8 x m8
Cord Length
19.69 inch (500 mm)
View Details