SICK Circular Cable Assemblies 2106166

Description
CBL 4POS RCPT TO RCPT RA 16.4'
Request a Quote Datasheet
Description
CBL 4POS RCPT TO RCPT RA 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2106166-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2106166-ND
Circular Cable Assemblies 1882-2106166-ND
CBL 4POS RCPT TO RCPT RA 16.4'

CBL 4POS RCPT TO RCPT RA 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2106166-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details