SICK Circular Cable Assemblies 2096200

Description
CIRC CBL 4POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2096200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2096200-ND
Circular Cable Assemblies 1882-2096200-ND
CIRC CBL 4POS PLUG TO WIRE 16.4'

CIRC CBL 4POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2096200-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Twisted Pair Cable - 074911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details