SICK Circular Cable Assemblies 2087577

Description
CIRC CBL 5POS RCPT TO PLUG 16.4'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO PLUG 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2087577-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2087577-ND
Circular Cable Assemblies 1882-2087577-ND
CIRC CBL 5POS RCPT TO PLUG 16.4'

CIRC CBL 5POS RCPT TO PLUG 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2087577-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6429A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; 10-32 right angle plug,Coaxial,Teflon™ jacket (RG196A/U),white,general purpose
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details