SICK Circular Cable Assemblies 2076550

Description
CBL 8POS PLUG RA TO WIRE 32.8'
Request a Quote Datasheet
Description
CBL 8POS PLUG RA TO WIRE 32.8'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2076550-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2076550-ND
Circular Cable Assemblies 1882-2076550-ND
CBL 8POS PLUG RA TO WIRE 32.8'

CBL 8POS PLUG RA TO WIRE 32.8'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2076550-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 028785-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-3340/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details