SICK Circular Cable Assemblies 2076540

Description
CIRC CBL 8POS PLUG TO WIRE 8.2'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 8.2'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2076540-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2076540-ND
Circular Cable Assemblies 1882-2076540-ND
CIRC CBL 8POS PLUG TO WIRE 8.2'

CIRC CBL 8POS PLUG TO WIRE 8.2'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2076540-ND
Product Name Circular Cable Assemblies
Cable Length 8.2 ft (24.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details