SICK Rectangular Cable Assemblies 2046873

Description
CABLE MALE 0M5 DVS/VFS
Request a Quote Datasheet
Description
CABLE MALE 0M5 DVS/VFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 1882-2046873-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1882-2046873-ND
Rectangular Cable Assemblies 1882-2046873-ND
CABLE MALE 0M5 DVS/VFS

CABLE MALE 0M5 DVS/VFS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2046873-ND
Product Name Rectangular Cable Assemblies
Cable Length 2.62 ft (7.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type Sub-D connector
View Details
BNC Male RG58C/U Coaxial Test Cable - 1026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details