SICK Circular Cable Assemblies 2031071

Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CBL 12POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2031071-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2031071-ND
Circular Cable Assemblies 1882-2031071-ND
CBL 12POS PLUG TO WIRE 16.4'

CBL 12POS PLUG TO WIRE 16.4'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2031071-ND
Product Name Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SW-292-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details