SICK Circular Cable Assemblies 2029200

Description
CIR CBL 12POS PLUG TO WIRE 4.92'
Request a Quote Datasheet
Description
CIR CBL 12POS PLUG TO WIRE 4.92'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1882-2029200-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1882-2029200-ND
Circular Cable Assemblies 1882-2029200-ND
CIR CBL 12POS PLUG TO WIRE 4.92'

CIR CBL 12POS PLUG TO WIRE 4.92'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1882-2029200-ND
Product Name Circular Cable Assemblies
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6869A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details