SICK Photoelectric 2021153

Description
LIGHT SWITCH WL18 2P430 INCL REFLECTOR AND CABLE 1 INCLUDED WITH EACH SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHT SWITCH WL18 2P430 INCL REFLECTOR AND CABLE 1 INCLUDED WITH EACH SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 527454 - Radwell International
Willingboro, NJ, United States
Photoelectric
527454
Photoelectric 527454
LIGHT SWITCH WL18 2P430 INCL REFLECTOR AND CABLE 1 INCLUDED WITH EACH SYSTEM. FREE 2 YEAR RADWELL WARRANTY

LIGHT SWITCH WL18 2P430 INCL REFLECTOR AND CABLE 1 INCLUDED WITH EACH SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 527454
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000735-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-A1262LKTN-Y-TTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - Industrial - 1882-1041050-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers