"Retroreflective Optical Sensor 0"" ~ 393.701"" (0m ~ 10m) Push-Pull, NPN/PNP"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1218826-ND | 2011503 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective |
| Body Shape | Rectangular; Other; Block |