"Proximity Optical Sensor 0.394"" ~ 59.055"" (10mm ~ 1.5m) Push-Pull, NPN/PNP"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1218669-ND | 2009746 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Beam Type | Infrared | |
| Body Shape | Rectangular; Other; Rectangular |