"Proximity Optical Sensor 0.39"" ~ 78.74"" (10mm ~ 2m) Push-Pull, NPN/PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2009748 | 1882-1218667-ND |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Operation Distance | 78.74 inch (2000 mm) | |
| Power Requirements | DC Powered |