C2MT-01224BBC03BE0 LIGHTCURTAIN
SICK C2MT-01224BBC03BE0 Light Curtain
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 1882-1207822-ND | 2850965 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Light Curtains |
| Protection Height | 4.72 inch (120 mm) | 4.72 inch (120 mm) |
| Sensitivity or Resolution | 0.9449 inch (24 mm) | |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |